ASTM International - ASTM D4252-89(2009)

Standard Test Methods for Chemical Analysis of Alcohol Ethoxylates and Alkylphenol Ethoxylates

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2009
Status: inactive
Page Count: 5
ICS Code (Alcohols. Ethers): 71.080.60
significance And Use:

Alcohol ethoxylates and alkylphenol ethoxylates are important surfactants in household and industrial cleaners. They may be used as either nonionic surfactants or sulfated and used as anionic... View More

scope:

1.1 These test methods cover the various test methods used to evaluate those properties pertinent to the characterization of alcohol ethoxylates and alkylphenol ethoxylates with respect to suitability for desired uses.

1.2 The procedures for sampling and analysis appear in the following order:
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Material Safety Data Sheets are available for reagents and materials. Review them for hazards prior to usage. Specific hazard statements appear in Section 5 and Note 1 and Note 3.

26.1 This method describes a procedure for the determination of polyethylene glycols in ethoxylated detergent range alcohols that have ratios of ethoxy groups to alkyl groups of three or more.

Document History

January 1, 2017
Standard Test Methods for Chemical Analysis of Alcohol Ethoxylates and Alkylphenol Ethoxylates
1.1 These test methods cover the various test methods used to evaluate those properties pertinent to the characterization of alcohol ethoxylates and alkylphenol ethoxylates with respect to...
ASTM D4252-89(2009)
October 1, 2009
Standard Test Methods for Chemical Analysis of Alcohol Ethoxylates and Alkylphenol Ethoxylates
1.1 These test methods cover the various test methods used to evaluate those properties pertinent to the characterization of alcohol ethoxylates and alkylphenol ethoxylates with respect to...
January 1, 1995
Standard Test Methods for Chemical Analysis of Alcohol Ethoxylates and Alkylphenol Ethoxylates
1.1 These test methods cover the various test methods used to evaluate those properties pertinent to the characterization of alcohol ethoxylates and alkylphenol ethoxylates with respect to...
May 26, 1989
Standard Test Methods for Chemical Analysis of Alcohol Ethoxylates and Alkylphenol Ethoxylates
1.1 These test methods cover the various test methods used to evaluate those properties pertinent to the characterization of alcohol ethoxylates and alkylphenol ethoxylates with respect to...
Advertisement