ISO TR 19811

Gas cylinders - Service life testing for cylinders and tubes of composite construction

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2017
Status: active
Page Count: 16
ICS Code (Gas cylinders): 23.020.35
scope:

This document covers composite cylinders and tubes to be used under the International Regulation for Transport of dangerous Goods by sea, air and land:

- with a water capacity up to 3000 l;

- with a design life greater than 15 years.

This document provides:

- information on existing service life test programmes from ISO/TC 58/SC 3 member countries;

- comments (initially for internal committee use only) on similarities and differences;

- recommendations on the feasibility of harmonization and whether it would be appropriate to develop an ISO deliverable.

Document History

ISO TR 19811
May 1, 2017
Gas cylinders - Service life testing for cylinders and tubes of composite construction
This document covers composite cylinders and tubes to be used under the International Regulation for Transport of dangerous Goods by sea, air and land: — with a water capacity up to 3000 l; — with...

References

Advertisement