DS/EN ISO 306

Plastics – Thermoplastic materials – Determination of Vicat softening temperature (VST)

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 November 2013
Status: active
Page Count: 30
ICS Code (Thermoplastic materials): 83.080.20
scope:

1.1 This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: - Method A50 using a force of 10 N and a heating rate of 50 °C/h - Method B50 using a force of 50 N and a heating rate of 50 °C/h - Method A120 using a force of 10 N and a heating rate of 120 °C/h - Method B120 using a force of 50 N and a heating rate of 120 °C/h 1.2 The methods specified are applicable only to thermoplastics, for which they give a measure of the temperature at which the thermoplastics start to soften rapidly.

Document History

December 5, 2022
Plastics – Thermoplastic materials – Determination of Vicat softening temperature (VST) (ISO 306:2022)
This document specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: –    Method A50 using a force of 10 N and a heating rate of 50 °C/h;...
DS/EN ISO 306
November 26, 2013
Plastics – Thermoplastic materials – Determination of Vicat softening temperature (VST)
1.1 This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: - Method A50 using a force of 10 N and a heating rate...
August 11, 2004
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: . Method A50 using a force of 10 N and a heating rate of...
January 30, 1997
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
This standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials.
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
1.1 This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: - Method A50 using a force of 10 N and a heating rate...
Plastics – Thermoplastic materials – Determination of Vicat softening temperature (VST) (ISO/DIS 306:2021)
A description is not available for this item.
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST) (ISO/FDIS 306:2013)
1.1 This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: - Method A50 using a force of 10 N and a heating rate...
Advertisement