DSF/prEN ISO 306
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
1.1 This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: - Method A50 using a force of 10 N and a heating rate of 50 °C/h - Method B50 using a force of 50 N and a heating rate of 50 °C/h - Method A120 using a force of 10 N and a heating rate of 120 °C/h - Method B120 using a force of 50 N and a heating rate of 120 °C/h 1.2 The methods specified are applicable only to thermoplastics, for which they give a measure of the temperature at which the thermoplastics start to soften rapidly.
Document History