DS/EN ISO 306
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
| Organization: | DS |
| Publication Date: | 11 August 2004 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: . Method A50 using a force of 10 N and a heating rate of 50 °C/h; . Method B50 using a force of 50 N and a heating rate of 50 °C/h; . Method A120 using a force of 10 N and a heating rate of 120 °C/h; . Method B120 using a force of 50 N and a heating rate of 120 °C/h.
Document History