DS/EN ISO 306
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
inactive
| Organization: | DS |
| Publication Date: | 30 January 1997 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials.
Document History
December 5, 2022
Plastics – Thermoplastic materials – Determination of Vicat softening temperature (VST) (ISO 306:2022)
This document specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: – Method A50 using a force of 10 N and a heating rate of 50 °C/h;...
November 26, 2013
Plastics – Thermoplastic materials – Determination of Vicat softening temperature (VST)
1.1 This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: - Method A50 using a force of 10 N and a heating rate...
August 11, 2004
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: . Method A50 using a force of 10 N and a heating rate of...
DS/EN ISO 306
January 30, 1997
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
This standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials.
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
1.1 This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: - Method A50 using a force of 10 N and a heating rate...
Plastics – Thermoplastic materials – Determination of Vicat softening temperature (VST) (ISO/DIS 306:2021)
A description is not available for this item.
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST) (ISO/FDIS 306:2013)
1.1 This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: - Method A50 using a force of 10 N and a heating rate...