DOD - SMD 5962-15212

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2M x 32- BIT (64M), RADIATION-HARDENED, PIPELINED, SYNCHRONOUS SRAM (SSRAM), MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 14 July 2017
Status: inactive
Page Count: 28
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 14, 2019
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2M x 32- BIT (64M), RADIATION-HARDENED, PIPELINED, SYNCHRONOUS SRAM (SSRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-15212
July 14, 2017
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2M x 32- BIT (64M), RADIATION-HARDENED, PIPELINED, SYNCHRONOUS SRAM (SSRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
April 3, 2017
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2M x 32- BIT (64M), RADIATION-HARDENED, PIPELINED, SYNCHRONOUS SRAM (SSRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement