CSA - CAN/CSA-ISO/IEC 11801-02

Information technology Generic cabling for customer premises

inactive
Organization: CSA
Publication Date: 1 December 2002
Status: inactive
Page Count: 112
scope:

International Standard ISO/IEC 11801 specifies generic cabling for use within commercial premises, which may comprise single or multiple buildings on a campus.

The International Standard is optimised for premises having a geographical span of up to 3 000 m, with up to 1 000 000 m² of office space, and a population between 50 and 50 000 persons. It is recommended that the principles of this International Standard be applied to installations that do not fall within this range.

Cabling defined by this International Standard supports a wide range of services including voice, data, text, image and video.

This International Standard specifies:

a) the structure and minimum configuration for generic cabling 1) ,

b) implementation requirements,

c) performance requirements for individual cabling links and

d) conformance requirements and verification procedures.

Although safety (electrical, fire, etc.) and Electromagnetic Compatibility (EMC) requirements are outside the scope of this International Standard, and may be covered by other standards and regulations, information given in this International Standard may be of assistance in meeting these requirements.

1) Cables and cords used to connect application specific equipment to the generic cabling system are outside of the scope of this standard. Since they have significant effect on the transmission characteristics of the channel, assumptions and guidance are provided on their performance and length.

Document History

Information technology - Generic cabling for customer premises - AMENDMENT 2
FOREWORD Amendment 2 to International Standard ISO/IEC 11801 was prepared by subcommittee 25: Interconnection of information technology, of ISO/IEC joint technical committee 1: Information...
Information technology — Generic cabling for customer premises — AMENDMENT 2
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2012
Information technology - Generic cabling for customer premises - AMENDMENT 2
FOREWORD Amendment 2 to International Standard ISO/IEC 11801 was prepared by subcommittee 25: Interconnection of information technology, of ISO/IEC joint technical committee 1: Information...
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
October 1, 2009
Information technology – Generic cabling for customer premises
INTRODUCTION to Amendment 1 This amendment provides requirements for new Class EA and FA channels plus additions and corrections to ISO/IEC 11801:2002. Amendment 2 of ISO/IEC 11801:2002 will provide...
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2009
Information technology - Generic cabling for customer premises
INTRODUCTION to Amendment 1 This amendment provides requirements for new Class EA and FA channels plus additions and corrections to ISO/IEC 11801:2002. Amendment 2 of ISO/IEC 11801:2002 will provide...
Amendment 1 Information technology — Generic cabling for customer premises
A description is not available for this item.
Information technology — Generic cabling for customer premises
A description is not available for this item.
January 1, 2004
Information technology — Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2004
Information technology Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2004
Information technology Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2004
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2004
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2004
Information technology Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2004
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
CAN/CSA-ISO/IEC 11801-02
December 1, 2002
Information technology Generic cabling for customer premises
International Standard ISO/IEC 11801 specifies generic cabling for use within commercial premises, which may comprise single or multiple buildings on a campus. The International Standard is...

References

Advertisement