CSA ISO/IEC 11801
Information technology - Generic cabling for customer premises - AMENDMENT 2
active, Most Current
Buy Now
| Organization: | CSA |
| Publication Date: | 1 January 2012 |
| Status: | active |
| Page Count: | 118 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
FOREWORD
Amendment 2 to International Standard ISO/IEC 11801 was prepared by subcommittee 25: Interconnection of information technology, of ISO/IEC joint technical committee 1: Information technology.
This International Standard has been approved by vote of the member bodies, and the voting results may be obtained from the address given on the second title page.
Document History
March 1, 2012
Information technology - Generic cabling for customer premises - AMENDMENT 2
FOREWORD
Amendment 2 to International Standard ISO/IEC 11801 was prepared by subcommittee 25: Interconnection of information technology, of ISO/IEC joint technical committee 1: Information...
March 1, 2012
Information technology — Generic cabling for customer premises — AMENDMENT 2
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling.
ISO/IEC 11801 is...
CSA ISO/IEC 11801
January 1, 2012
Information technology - Generic cabling for customer premises - AMENDMENT 2
FOREWORD
Amendment 2 to International Standard ISO/IEC 11801 was prepared by subcommittee 25: Interconnection of information technology, of ISO/IEC joint technical committee 1: Information...
October 1, 2009
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling.
ISO/IEC 11801 is...
October 1, 2009
Information technology – Generic cabling for customer premises
INTRODUCTION to Amendment 1
This amendment provides requirements for new Class EA and FA channels plus additions and corrections to ISO/IEC 11801:2002. Amendment 2 of ISO/IEC 11801:2002 will provide...
October 1, 2009
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling.
ISO/IEC 11801 is...
January 1, 2009
Information technology - Generic cabling for customer premises
INTRODUCTION to Amendment 1
This amendment provides requirements for new Class EA and FA channels plus additions and corrections to ISO/IEC 11801:2002. Amendment 2 of ISO/IEC 11801:2002 will provide...
January 1, 2004
Amendment 1 Information technology — Generic cabling for customer premises
A description is not available for this item.
January 1, 2004
Information technology — Generic cabling for customer premises
A description is not available for this item.
January 1, 2004
Information technology — Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling.
ISO/IEC 11801 is...
January 1, 2004
Information technology Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling.
ISO/IEC 11801 is...
January 1, 2004
Information technology Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling.
ISO/IEC 11801 is...
January 1, 2004
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling.
ISO/IEC 11801 is...
January 1, 2004
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling.
ISO/IEC 11801 is...
January 1, 2004
Information technology Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling.
ISO/IEC 11801 is...
January 1, 2004
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling.
ISO/IEC 11801 is...
December 1, 2002
Information technology Generic cabling for customer premises
International Standard ISO/IEC 11801 specifies generic cabling for use within commercial premises, which may comprise single or multiple buildings on a campus.
The International Standard is...