CSA - CAN/CSA-ISO/IEC 11801-04 AMD 1

Information technology – Generic cabling for customer premises

inactive
Organization: CSA
Publication Date: 1 October 2009
Status: inactive
Page Count: 39
ICS Code (Interface and interconnection equipment): 35.200
scope:

ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling.

ISO/IEC 11801 is optimised for premises in which the maximum distance over which telecommunications services can be distributed is 2 000 m. The principles of this International Standard may be applied to larger installations.

Cabling defined by this standard supports a wide range of services, including voice, data, text, image and video.

This International Standard specifies directly or via reference the:

a) structure and minimum configuration for generic cabling,

b) interfaces at the telecommunications outlet (TO),

c) performance requirements for individual cabling links and channels,

d) implementation requirements and options,

e) performance requirements for cabling components required for the maximum distances specified in this standard,

f) conformance requirements and verification procedures.

Safety (electrical safety and protection, fire, etc.) and Electromagnetic Compatibility (EMC) requirements are outside the scope of this International Standard, and are covered by other standards and by regulations. However, information given by this standard may be of assistance.

ISO/IEC 11801 has taken into account requirements specified in application standards listed in Annex F. It refers to available International Standards for components and test methods where appropriate.

Document History

Information technology - Generic cabling for customer premises - AMENDMENT 2
FOREWORD Amendment 2 to International Standard ISO/IEC 11801 was prepared by subcommittee 25: Interconnection of information technology, of ISO/IEC joint technical committee 1: Information...
Information technology — Generic cabling for customer premises — AMENDMENT 2
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2012
Information technology - Generic cabling for customer premises - AMENDMENT 2
FOREWORD Amendment 2 to International Standard ISO/IEC 11801 was prepared by subcommittee 25: Interconnection of information technology, of ISO/IEC joint technical committee 1: Information...
CAN/CSA-ISO/IEC 11801-04 AMD 1
October 1, 2009
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
October 1, 2009
Information technology – Generic cabling for customer premises
INTRODUCTION to Amendment 1 This amendment provides requirements for new Class EA and FA channels plus additions and corrections to ISO/IEC 11801:2002. Amendment 2 of ISO/IEC 11801:2002 will provide...
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2009
Information technology - Generic cabling for customer premises
INTRODUCTION to Amendment 1 This amendment provides requirements for new Class EA and FA channels plus additions and corrections to ISO/IEC 11801:2002. Amendment 2 of ISO/IEC 11801:2002 will provide...
Amendment 1 Information technology — Generic cabling for customer premises
A description is not available for this item.
Information technology — Generic cabling for customer premises
A description is not available for this item.
January 1, 2004
Information technology — Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2004
Information technology Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2004
Information technology Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2004
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2004
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2004
Information technology Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2004
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
December 1, 2002
Information technology Generic cabling for customer premises
International Standard ISO/IEC 11801 specifies generic cabling for use within commercial premises, which may comprise single or multiple buildings on a campus. The International Standard is...

References

Advertisement