CSA - CAN/CSA-ISO/IEC 11801:04 AMD 1

Amendment 1 Information technology — Generic cabling for customer premises

active
Organization: CSA
Publication Date: 1 January 2004
Status: active
Page Count: 39
ICS Code (Interface and interconnection equipment): 35.200

Document History

Information technology - Generic cabling for customer premises - AMENDMENT 2
FOREWORD Amendment 2 to International Standard ISO/IEC 11801 was prepared by subcommittee 25: Interconnection of information technology, of ISO/IEC joint technical committee 1: Information...
Information technology — Generic cabling for customer premises — AMENDMENT 2
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2012
Information technology - Generic cabling for customer premises - AMENDMENT 2
FOREWORD Amendment 2 to International Standard ISO/IEC 11801 was prepared by subcommittee 25: Interconnection of information technology, of ISO/IEC joint technical committee 1: Information...
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
October 1, 2009
Information technology – Generic cabling for customer premises
INTRODUCTION to Amendment 1 This amendment provides requirements for new Class EA and FA channels plus additions and corrections to ISO/IEC 11801:2002. Amendment 2 of ISO/IEC 11801:2002 will provide...
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2009
Information technology - Generic cabling for customer premises
INTRODUCTION to Amendment 1 This amendment provides requirements for new Class EA and FA channels plus additions and corrections to ISO/IEC 11801:2002. Amendment 2 of ISO/IEC 11801:2002 will provide...
CAN/CSA-ISO/IEC 11801:04 AMD 1
January 1, 2004
Amendment 1 Information technology — Generic cabling for customer premises
A description is not available for this item.
Information technology — Generic cabling for customer premises
A description is not available for this item.
January 1, 2004
Information technology — Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2004
Information technology Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2004
Information technology Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2004
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2004
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2004
Information technology Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2004
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
December 1, 2002
Information technology Generic cabling for customer premises
International Standard ISO/IEC 11801 specifies generic cabling for use within commercial premises, which may comprise single or multiple buildings on a campus. The International Standard is...

References

Advertisement