DS/EN ISO 10592

Small craft – Hydraulic steering systems (ISO 10592:1994)

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 August 2017
Status: active
Page Count: 22
ICS Code (Small craft): 47.080
scope:

Specifies requirements, test methods, manuals for both the owner and the installer, and the designation for hydraulic steering systems and components from the wheel to the interface point for outboard motor, inboard motor and inboard-outdrive steering arrangements, used on small craft of up to 24 m length of hull.

Document History

July 18, 2022
Small craft – Remote hydraulic steering systems (ISO 10592:2022)
This document specifies the requirements for the design, installation and testing of engine-mounted and craft-mounted remote hydraulic steering systems used with single and multiple engine...
DS/EN ISO 10592
August 28, 2017
Small craft – Hydraulic steering systems (ISO 10592:1994)
Specifies requirements, test methods, manuals for both the owner and the installer, and the designation for hydraulic steering systems and components from the wheel to the interface point for...
January 10, 2001
Small craft – Hydraulic steering systems
This standard specifies requirements and test methods for hydraulic steering systems and components from the wheel to the interface point for outboard motor, inboard motor and inboard-outdrive...
January 17, 1996
Small craft – Hydraulic steering systems
This international Standard specifies requirements and test methods for hydraulic steering systems and components from the wheel to the interface point for outboard motor, inboard motor and...
Small craft – Hydraulic steering systems (ISO/DIS 10592:2019)
This document specifies the requirements for the design, construction, installation and testing of motor mounted and craft mounted remote hydraulic steering systems used with single and multiple...
Advertisement