DS/EN ISO 10592
Small craft – Hydraulic steering systems
inactive
| Organization: | DS |
| Publication Date: | 17 January 1996 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Small craft): | 47.080 |
scope:
This international Standard specifies requirements and test methods for hydraulic steering systems and components from the wheel to the interface point for outboard motor, inboard motor and inboard-outdrive steering arrangements, used on small craft up to 24 m hull length.
Document History
July 18, 2022
Small craft – Remote hydraulic steering systems (ISO 10592:2022)
This document specifies the requirements for the design, installation and testing of engine-mounted and craft-mounted remote hydraulic steering systems used with single and multiple engine...
August 28, 2017
Small craft – Hydraulic steering systems (ISO 10592:1994)
Specifies requirements, test methods, manuals for both the owner and the installer, and the designation for hydraulic steering systems and components from the wheel to the interface point for...
January 10, 2001
Small craft – Hydraulic steering systems
This standard specifies requirements and test methods for hydraulic steering systems and components from the wheel to the interface point for outboard motor, inboard motor and inboard-outdrive...
DS/EN ISO 10592
January 17, 1996
Small craft – Hydraulic steering systems
This international Standard specifies requirements and test methods for hydraulic steering systems and components from the wheel to the interface point for outboard motor, inboard motor and...
Small craft – Hydraulic steering systems (ISO/DIS 10592:2019)
This document specifies the requirements for the design, construction, installation and testing of motor mounted and craft mounted remote hydraulic steering systems used with single and multiple...