DSF/PREN ISO 10592

Small craft – Hydraulic steering systems (ISO/DIS 10592:2019)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 27
ICS Code (Small craft): 47.080
scope:

This document specifies the requirements for the design, construction, installation and testing of motor mounted and craft mounted remote hydraulic steering systems used with single and multiple engine installations of outboard motors over 15 kW per outboard motor, as well as single and multiple engine inboard, sterndrive, and water jet drives used on small craft up to 24 m length of hull. In all steering systems, the hydraulic portions of the system shall comply with relevant sections of this document. This document does not address emergency means of steering the craft.

Document History

July 18, 2022
Small craft – Remote hydraulic steering systems (ISO 10592:2022)
This document specifies the requirements for the design, installation and testing of engine-mounted and craft-mounted remote hydraulic steering systems used with single and multiple engine...
August 28, 2017
Small craft – Hydraulic steering systems (ISO 10592:1994)
Specifies requirements, test methods, manuals for both the owner and the installer, and the designation for hydraulic steering systems and components from the wheel to the interface point for...
January 10, 2001
Small craft – Hydraulic steering systems
This standard specifies requirements and test methods for hydraulic steering systems and components from the wheel to the interface point for outboard motor, inboard motor and inboard-outdrive...
January 17, 1996
Small craft – Hydraulic steering systems
This international Standard specifies requirements and test methods for hydraulic steering systems and components from the wheel to the interface point for outboard motor, inboard motor and...
DSF/PREN ISO 10592
Small craft – Hydraulic steering systems (ISO/DIS 10592:2019)
This document specifies the requirements for the design, construction, installation and testing of motor mounted and craft mounted remote hydraulic steering systems used with single and multiple...
Advertisement