DS/EN ISO 10592/A1

Small craft – Hydraulic steering systems

inactive
Organization: DS
Publication Date: 10 January 2001
Status: inactive
Page Count: 6
ICS Code (Navigation and control equipment): 47.020.70
scope:

This standard specifies requirements and test methods for hydraulic steering systems and components from the wheel to the interface point for outboard motor, inboard motor and inboard-outdrive steering arrangements, used on small craft up to 24 m hull length.

Document History

July 18, 2022
Small craft – Remote hydraulic steering systems (ISO 10592:2022)
This document specifies the requirements for the design, installation and testing of engine-mounted and craft-mounted remote hydraulic steering systems used with single and multiple engine...
August 28, 2017
Small craft – Hydraulic steering systems (ISO 10592:1994)
Specifies requirements, test methods, manuals for both the owner and the installer, and the designation for hydraulic steering systems and components from the wheel to the interface point for...
DS/EN ISO 10592/A1
January 10, 2001
Small craft – Hydraulic steering systems
This standard specifies requirements and test methods for hydraulic steering systems and components from the wheel to the interface point for outboard motor, inboard motor and inboard-outdrive...
January 17, 1996
Small craft – Hydraulic steering systems
This international Standard specifies requirements and test methods for hydraulic steering systems and components from the wheel to the interface point for outboard motor, inboard motor and...
Small craft – Hydraulic steering systems (ISO/DIS 10592:2019)
This document specifies the requirements for the design, construction, installation and testing of motor mounted and craft mounted remote hydraulic steering systems used with single and multiple...
Advertisement