CSA ISO/IEC 15426-1
Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 1: Linear symbols
active, Most Current
Buy Now
Organization: | CSA |
Publication Date: | 1 January 2007 |
Status: | active |
Page Count: | 26 |
ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria for verifiers using the methodology of ISO/IEC 15416 for linear bar code symbols, and specifies reference calibration standards against which these should be tested. This part of ISO/IEC 15426 provides for testing of representative samples of the equipment.
NOTE ISO/IEC 15426-2 applies to verifiers for two dimensional bar code symbols.
Document History
November 1, 2007
Information technology — Automatic identification and data capture techniques — Bar code verifier conformance specification — Part 1: Linear symbols
This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria for verifiers using the methodology of ISO/IEC 15416 for linear bar code symbols, and specifies reference calibration...
November 1, 2007
Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 1: Linear symbols
This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria for verifiers using the methodology of ISO/IEC 15416 for linear bar code symbols, and specifies reference calibration...
January 1, 2007
Information technology — Automatic identification and data capture techniques — Bar code verifier conformance specification — Part 1: Linear symbols
This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria for verifiers using the methodology of ISO/IEC 15416 for linear bar code symbols, and specifies reference calibration...
CSA ISO/IEC 15426-1
January 1, 2007
Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 1: Linear symbols
This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria for verifiers using the methodology of ISO/IEC 15416 for linear bar code symbols, and specifies reference calibration...
December 1, 2002
Information technology Automatic identification and data capture techniques Bar code verifier conformance specifications Part 1: Linear symbols
This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria for verifiers using the methodology of ISO/IEC 15416 for linear bar code symbols, and specifies reference calibration...