DIN EN ISO 6806
Rubber hoses and hose assemblies for use in oil burners - Specification (ISO 6806:2017)
| Organization: | DIN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Liquid and solid fuel burners): | 27.060.10 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This document specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners.
The following two types of hose assembly are specified.
- Type 1: Hose assemblies for flux and reflux, but not for insertion between the oil burner pump and the atomizing connection; maximum working pressure 1,0 MPa (10 bar); maximum oil temperature 100 °C.
- Type 2: Hose assemblies for insertion between the oil burner pump and the atomizing connection; maximum working pressure 4,0 MPa (40 bar); maximum oil temperature 100 °C.
The hose assemblies specified in this document are not intended to be used, without special assessment, for purposes other than oil burner installations.
Document History