DIN EN ISO 6806
Rubber hoses and hose assemblies for use in oil burners - Specification (ISO 6806:1992)
| Organization: | DIN |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This International Standard specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners.
Two types of hose assembly are specified:
- Type 1: Hose assemblies for flux and reflux, but not for insertion between the oil burner pump and the atomizing connection; maximum working pressure 1.0 MPa (10 bar); maximum oil temperature 100 °C.
- Type 2: Hose assemblies for insertion between the oil burner pump and the atomizing connection; working pressure 4.0 MPa (40 bar); maximum oil temperature 100 °C.
NOTE 1 The hose assemblies specified in this international Standard should not be used, without special assessment, for purposes other than oil burner installations.
Document History