DIN EN ISO 6806
Rubber hoses and hose assemblies for use in oil burners - Specification (ISO/DIS 6806:2023); German and English version prEN ISO 6806:2023
pending
| Organization: | DIN |
| Publication Date: | 1 May 2023 |
| Status: | pending |
| Page Count: | 38 |
| ICS Code (Liquid and solid fuel burners): | 27.060.10 |
| ICS Code (Hoses): | 83.140.40 |
Document History
DIN EN ISO 6806
May 1, 2023
Rubber hoses and hose assemblies for use in oil burners - Specification (ISO/DIS 6806:2023); German and English version prEN ISO 6806:2023
A description is not available for this item.
September 1, 2017
Rubber hoses and hose assemblies for use in oil burners - Specification (ISO 6806:2017)
This document specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners.
The following two types of hose assembly are specified.
— Type 1: Hose assemblies for...
August 1, 2015
Rubber hoses and hose assemblies for use in oil burners - Specification (ISO/DIS 6806:2015); German and English version prEN ISO 6806:2015
A description is not available for this item.
December 1, 2014
Rubber hoses and hose assemblies for use in oil burners - Specification (ISO 6806:2014)
This International Standard specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners.
The following two types of hose assembly are specified.
— Type 1: Hose...
January 1, 1996
Rubber hoses and hose assemblies for use in oil burners - Specification (ISO 6806:1992)
This International Standard specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners.
Two types of hose assembly are specified:
- Type 1: Hose assemblies for...