DIN EN ISO 6806

Rubber hoses and hose assemblies for use in oil burners - Specification (ISO 6806:2014)

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2014
Status: inactive
Page Count: 17
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners.

The following two types of hose assembly are specified.

- Type 1: Hose assemblies for flux and reflux, but not for insertion between the oil burner pump and the atomizing connection; maximum working pressure 1,0 MPa (10 bar); maximum oil temperature 100 °C.

- Type 2: Hose assemblies for insertion between the oil burner pump and the atomizing connection; working pressure 4,0 MPa (40 bar); maximum oil temperature 100 °C.

NOTE The hose assemblies specified in this International Standard are not intended to be used, without special assessment, for purposes other than oil burner installations

Document History

May 1, 2023
Rubber hoses and hose assemblies for use in oil burners - Specification (ISO/DIS 6806:2023); German and English version prEN ISO 6806:2023
A description is not available for this item.
September 1, 2017
Rubber hoses and hose assemblies for use in oil burners - Specification (ISO 6806:2017)
This document specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners. The following two types of hose assembly are specified. — Type 1: Hose assemblies for...
August 1, 2015
Rubber hoses and hose assemblies for use in oil burners - Specification (ISO/DIS 6806:2015); German and English version prEN ISO 6806:2015
A description is not available for this item.
DIN EN ISO 6806
December 1, 2014
Rubber hoses and hose assemblies for use in oil burners - Specification (ISO 6806:2014)
This International Standard specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners. The following two types of hose assembly are specified. — Type 1: Hose...
January 1, 1996
Rubber hoses and hose assemblies for use in oil burners - Specification (ISO 6806:1992)
This International Standard specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners. Two types of hose assembly are specified: - Type 1: Hose assemblies for...

References

Advertisement