ASTM International - ASTM A886/A886M-16

Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2016
Status: inactive
Page Count: 4
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

1.1 This specification covers two types and two grades of indented seven-wire uncoated, steel strand for use in prestressed concrete construction. The two types of strand are low-relaxation and stress-relieved (normal-relaxation). Grade 250I [1725I] and Grade 270I [1860I] have minimum tensile strengths of 250 ksi [1725 MPa] and 270 ksi [1860 MPa], respectively, based on the nominal area of the strand.

1.2 This specification is applicable for orders in either inch-pound units (as Specification A886) or in SI units (as Specification A886M).

1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the specification.

abstract:

This specification covers seven-wire uncoated, indented, stress-relieved carbon steel strands for use in pre-stressed concrete construction. Wire dimensions, indentations, and mechanical... View More

Document History

March 1, 2024
Standard Specification for Low-Relaxation, Indented, Seven-Wire Steel Strand for Prestressed Concrete
1.1 This specification covers low-relaxation, indented, Grade 270I [1860I] seven-wire steel strand for use in prestressed concrete construction. Grade 270I [1860I] has a minimum tensile strength of...
November 1, 2017
Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
1.1 This specification covers two types and two grades of indented seven-wire uncoated, steel strand for use in prestressed concrete construction. The two types of strand are low-relaxation and...
ASTM A886/A886M-16
December 1, 2016
Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
1.1 This specification covers two types and two grades of indented seven-wire uncoated, steel strand for use in prestressed concrete construction. The two types of strand are low-relaxation and...
November 15, 2012
Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
1.1 This specification covers two types and two grades of indented seven-wire uncoated, steel strand for use in prestressed concrete construction. The two types of strand are low-relaxation and...
April 1, 2010
Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
1.1 This specification covers seven-wire uncoated, indented, stress-relieved steel strand for use in pretensioned prestressed concrete construction. Grade 250I and Grade 270I have minimum ultimate...
September 1, 2005
Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
1.1 This specification covers seven-wire uncoated, indented, stress-relieved steel strand for use in pretensioned prestressed concrete construction. Grade 250I and Grade 270I have minimum ultimate...
September 10, 2002
Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
1.1 This specification covers seven-wire uncoated, indented, stress-relieved steel strand for use in pretensioned prestressed concrete construction. Grade 250I and Grade 270I have minimum ultimate...
September 10, 1999
Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
1.1 This specification covers seven-wire uncoated, indented, stress-relieved steel strand for use in pretensioned prestressed concrete construction. Grade 250I and Grade 270I have minimum ultimate...
Advertisement