IEC 62893-1

Charging cables for electric vehicles of rated voltages up to and including 0,6/1 kV – Part 1: General requirements

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2017
Status: inactive
Page Count: 28
ICS Code (Cables): 29.060.20
ICS Code (Electric road vehicles): 43.120
scope:

This part of IEC 62893 specifies construction, dimensions and test requirements for cables with extruded insulation and sheath having a voltage rating of up to and including 0,6/1 kV AC or up to and including 1 500 V DC for flexible applications under harsh conditions for the power supply between the electricity supply point of the charging station and the electric vehicle (EV).

The EV charging cable is intended to supply power and, if needed, communication (for details see the IEC 62196 series and IEC 61851-1) to an EV or plug-in hybrid vehicle (PHEV). The charging cables are applicable for charging modes 1 to 4 of IEC 61851-1. Ordinary duty cables with rated voltage 300/500 V are only permitted for charging mode 1 of IEC 61851-1. Maximum conductor temperature for the cables in this part of IEC 62893 is 90 ºC.

The particular types of cables are specified in IEC 62893-3 (modes 1 to 3 for AC charging) and in the future IEC 62893-4 (mode 4 for DC charging).

These parts are collectively referred to hereafter as "the particular specifications".

The test methods specified are given in IEC 62893-2, IEC 60245-2, IEC 60332-1-2, IEC 62821-1:2015, Annex B, and in the relevant parts of IEC 60811, as listed in the normative references.

Document History

November 1, 2020
Charging cables for electric vehicles for rated voltages up to and including 0,6/1 KV – Part 1: General requirements
This part of IEC 62893 specifies construction, dimensions and test requirements for cables with extruded insulation and sheath having a voltage rating of up to and including 0,6/1 kV AC or up to and...
November 1, 2020
AMENDMENT 1 Charging cables for electric vehicles for rated voltages up to and including 0,6/1 KV – Part 1: General requirements
A description is not available for this item.
IEC 62893-1
November 1, 2017
Charging cables for electric vehicles of rated voltages up to and including 0,6/1 kV – Part 1: General requirements
This part of IEC 62893 specifies construction, dimensions and test requirements for cables with extruded insulation and sheath having a voltage rating of up to and including 0,6/1 kV AC or up to and...

References

Advertisement