ASTM International - ASTM F473-09
Standard Specification for Binding Mounting Area Dimensions on Alpine Skis and Bindings
| Organization: | ASTM International |
| Publication Date: | 1 June 2009 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Winter sports equipment): | 97.220.20 |
significance And Use:
This specification defines the area wherein parts of the binding may be mounted. Standard dimensions and location for a binding mounting area enable a ski designer to locate reinforcing elements... View More
scope:
1.1 This specification covers dimensions for binding mounting areas for alpine skis and mounting-related dimensions on alpine ski bindings as part of an interface ("ski-binding-boot")
| Group 1: L
N ≥ 1700 mm |
| Group 2: 1400 mm ≤ L
N < 1700 mm |
| Group 3: 1000 mm ≤ L
N < 1400 mm |
| Group 4: 750 mm ≤ L
N < 1000 mm |
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
abstract:
This specification covers dimensions for binding mounting areas to be used in alpine skis and mounting-related dimensions on alpine ski bindings, in order to optimize the compatibility of the... View More
Document History