DS/EN 14420-4 + A1
Hose fittings with clamp units - Part 4: Flange connections
inactive
| Organization: | DS |
| Publication Date: | 21 March 2007 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This European Standard specifies requirements for hose according to EN 14420-2 with flanges of mating dimensions PN 10 according to EN 1092-1, on hose fittings with clamp units according to EN 14420-3. Maximum working pressure 25 bar (sizes DN 150 and DN 200 are limited to 16 bar), maximum working temperature 65 °C.
Document History
September 8, 2022
Hose fittings with clamp units – Part 4: Flange connections
This document specifies requirements for hose tails according to EN 14420-2, with flanges of mating dimensions PN 10/PN 16/PN 25/PN 40 (according to nominal size and pressure stage) according to EN...
July 25, 2013
Hose fittings with clamp units – Part 4: Flange connections
This European Standard specifies requirements for hose tails according to EN 14420-2, with flanges of mating dimensions PN 10/PN 16/PN 25/PN 40 (according to nominal size and pressure stage)...
DS/EN 14420-4 + A1
March 21, 2007
Hose fittings with clamp units - Part 4: Flange connections
This European Standard specifies requirements for hose according to EN 14420-2 with flanges of mating dimensions PN 10 according to EN 1092-1, on hose fittings with clamp units according to EN...
November 29, 2004
Hose fittings with clamp units - Part 4: Flange connections
This European Standard specifies requirements for hose tails with flanges of mating dimensions PN 10 according to EN 1092-1, on hose fittings with clamp units according to EN 14420-3. Maximum working...
Hose fittings with clamp units – Part 4: Flange connections
This document specifies requirements for hose tails according to EN 14420-2, with flanges of mating dimensions PN 10/PN 16/PN 25/PN 40 (according to nominal size and pressure stage) according to EN...
Hose fittings with clamp units - Part 4: Flange connections
This European Standard specifies requirements for hose tails according to EN 14420-2 with flanges of mating dimensions PN 10/PN 16/PN 25/PN 40 (according to nominal size and pressure stage) according...
Hose fittings with clamp units - Part 4: Flange connections
This document specifies requirements for hose tails according to EN 14420-2 with flanges of mating dimen-sions PN 10/PN 16/PN 25/PN 40 (according to nominal size and pressure stage) according to EN...