DSF/prEN 14420-4
Hose fittings with clamp units - Part 4: Flange connections
| Organization: | DS |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This document specifies requirements for hose tails according to EN 14420-2 with flanges of mating dimen-sions PN 10/PN 16/PN 25/PN 40 (according to nominal size and pressure stage) according to EN 1092 1, on hose fittings with clamp units according to EN 14420 3. Maximum working pressure 25 bar, maximum working temperature 65 °C. Additionally flanges are also usable according to EN 14422.
Document History