DS/EN 14420-4

Hose fittings with clamp units – Part 4: Flange connections

active, Most Current
Organization: DS
Publication Date: 8 September 2022
Status: active
Page Count: 15
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This document specifies requirements for hose tails according to EN 14420-2, with flanges of mating dimensions PN 10/PN 16/PN 25/PN 40 (according to nominal size and pressure stage) according to EN 1092-1, on hose fittings with clamp units according to EN 14420-3. Maximum working pressure is 25 bar; maximum working temperature is 65 °C. Additionally, flanges are also usable according to EN 14422.

Document History

DS/EN 14420-4
September 8, 2022
Hose fittings with clamp units – Part 4: Flange connections
This document specifies requirements for hose tails according to EN 14420-2, with flanges of mating dimensions PN 10/PN 16/PN 25/PN 40 (according to nominal size and pressure stage) according to EN...
July 25, 2013
Hose fittings with clamp units – Part 4: Flange connections
This European Standard specifies requirements for hose tails according to EN 14420-2, with flanges of mating dimensions PN 10/PN 16/PN 25/PN 40 (according to nominal size and pressure stage)...
March 21, 2007
Hose fittings with clamp units - Part 4: Flange connections
This European Standard specifies requirements for hose according to EN 14420-2 with flanges of mating dimensions PN 10 according to EN 1092-1, on hose fittings with clamp units according to EN...
November 29, 2004
Hose fittings with clamp units - Part 4: Flange connections
This European Standard specifies requirements for hose tails with flanges of mating dimensions PN 10 according to EN 1092-1, on hose fittings with clamp units according to EN 14420-3. Maximum working...
Hose fittings with clamp units – Part 4: Flange connections
This document specifies requirements for hose tails according to EN 14420-2, with flanges of mating dimensions PN 10/PN 16/PN 25/PN 40 (according to nominal size and pressure stage) according to EN...
Hose fittings with clamp units - Part 4: Flange connections
This European Standard specifies requirements for hose tails according to EN 14420-2 with flanges of mating dimensions PN 10/PN 16/PN 25/PN 40 (according to nominal size and pressure stage) according...
Hose fittings with clamp units - Part 4: Flange connections
This document specifies requirements for hose tails according to EN 14420-2 with flanges of mating dimen-sions PN 10/PN 16/PN 25/PN 40 (according to nominal size and pressure stage) according to EN...
Advertisement