DSF/FprEN 14420-4
Hose fittings with clamp units - Part 4: Flange connections
| Organization: | DS |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This European Standard specifies requirements for hose tails according to EN 14420-2 with flanges of mating dimensions PN 10/PN 16/PN 25/PN 40 (according to nominal size and pressure stage) according to EN 1092 1, on hose fittings with clamp units according to EN 14420 3. Maximum working pressure 25 bar ) maximum working temperature 65 °C. Additionally flanges are also usable according to EN 14422.
Document History