CEN - EN 15316-5

Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 5: Space heating and DHW storage systems (not cooling), Module M3-7, M8-7

active, Most Current
Organization: CEN
Publication Date: 1 May 2017
Status: active
Page Count: 56
ICS Code (Central heating systems): 91.140.10
ICS Code (Water heating equipment): 91.140.65
scope:

This European Standard covers energy performance calculation of water based storage sub-systems used for heating, for domestic hot water or for combination of these.

This standard does not cover sizing or inspection of such storage systems.

Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000-1.

NOTE 1 In CEN ISO/TR 52000-2, the same table can be found with, for each module, the numbers of the relevant EPB standards and accompanying Technical Reports that are published or in preparation.

NOTE 2 The modules represent EPB standards, although one EPB standard may cover more than one module and one module may be covered by more than one EPB standard, for instance a simplified and a detailed method respectively.

Document History

March 1, 2022
Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 5: Space heating and DHW storage systems (not cooling), Module M3-7, M8-7
This document covers energy performance calculation of water based storage sub-systems used for heating, for domestic hot water or for combination of these. This document does not cover sizing or...
EN 15316-5
May 1, 2017
Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 5: Space heating and DHW storage systems (not cooling), Module M3-7, M8-7
This European Standard covers energy performance calculation of water based storage sub-systems used for heating, for domestic hot water or for combination of these. This standard does not cover...

References

Advertisement