CENELEC - EN 60068-2-69

Environmental testing - Part 2-69: Tests - Test Te/Tc: Solderability testing of electronic components and printed boards by the wetting balance (force measurement) method

inactive
Organization: CENELEC
Publication Date: 1 June 2017
Status: inactive
Page Count: 58
ICS Code (Electronic component assemblies): 31.190
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 60068 outlines test Te/Tc, the solder bath wetting balance method and the solder globule wetting balance method to determine, quantitatively, the solderability of the terminations. Data obtained by these methods are not intended to be used as absolute quantitative data for pass-fail purposes.

The procedures describe the solder bath wetting balance method and the solder globule wetting balance method. They are applicable to components and printed boards with metallic terminations and metallized solder pads.

This document provides the measurement procedures for solder alloys both with and without lead (Pb).

Document History

June 1, 2017
Environmental testing - Part 2-69: Tests - Test Te/Tc: Solderability testing of electronic components and printed boards by the wetting balance (force measurement) method
This part of IEC 60068 outlines test Te/Tc, the solder bath wetting balance method and the solder globule wetting balance method to determine, quantitatively, the solderability of the terminations....
EN 60068-2-69
June 1, 2017
Environmental testing - Part 2-69: Tests - Test Te/Tc: Solderability testing of electronic components and printed boards by the wetting balance (force measurement) method
This part of IEC 60068 outlines test Te/Tc, the solder bath wetting balance method and the solder globule wetting balance method to determine, quantitatively, the solderability of the terminations....
June 1, 2007
Environmental testing - Part 2-69: Tests - Test Te: Solderability testing of electronic components for surface mounting devices (SMD) by the wetting balance method
A description is not available for this item.
January 1, 1996
Environmental Testing Part 2: Tests Test Te: Solderability Testing of Electronic Components for Surface Mount Technology by the Wetting Balance Method
A description is not available for this item.

References

Advertisement