IEC 61249-2-46

Materials for printed boards and other interconnecting structures – Part 2-46: Reinforced base materials clad and unclad – Non-halogenated epoxide non-woven/woven E-glass reinforced laminate sheets of thermal conductivity 1,5 W/(m•K) and defined flammability (vertical burning test), copper-clad for lead-free assembly

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2018
Status: active
Page Count: 26
ICS Code (Printed circuits and boards): 31.180
scope:

This part of IEC 61249 gives requirements for properties of non-halogenated epoxide non-woven reinforced core/woven E-glass reinforced surface laminate sheets of thermal conductivity and defined flammability (vertical burning test), copper-clad for lead-free assembly in thicknesses of 0,60 mm up to 1,70 mm. The flammability rating is achieved through the use of non-halogenated fire retardants reacted as part of the epoxide polymeric structure. The glass transition temperature is defined to be 105 °C minimum. Thermal Conductivity is defined to be (1,5 ± 0,2) W/(m•K).

Document History

IEC 61249-2-46
January 1, 2018
Materials for printed boards and other interconnecting structures – Part 2-46: Reinforced base materials clad and unclad – Non-halogenated epoxide non-woven/woven E-glass reinforced laminate sheets of thermal conductivity 1,5 W/(m•K) and defined flammability (vertical burning test), copper-clad for lead-free assembly
This part of IEC 61249 gives requirements for properties of non-halogenated epoxide non-woven reinforced core/woven E-glass reinforced surface laminate sheets of thermal conductivity and defined...

References

Advertisement