ASD-STAN PREN 4612-008
Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Jacketed or screened and jacketed Part 008: Silver plated copper Operating temperatures, between - 65 °C and 150 °C Single extruded wall for open applications, with jacket and screen (braid) UV laser printable - Product standard
| Organization: | ASD-STAN |
| Publication Date: | 1 March 2018 |
| Status: | active |
| Page Count: | 11 |
scope:
This standard specifies the characteristics of UV laser printable jacket, silver plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for use in the on-board electrical systems of aircraft operating at temperatures between - 65 °C and 150 °C, operating at voltages not exceeding 600 V rms at sea level. This insulation system has been used in aerospace applications using 115 V (phase-to-neutral) 400 Hz ac and 28 Vdc. Verification of the suitability of cables for use in other electrical systems is the responsibility of the user.
These cables are suitable for airframe use without additional protection when the jacket is present. When the jacket is stripped back the cores may need additional protection. In case of conflict between this standard and other referenced documents the requirements of this standard shall take precedence
Document History