NPFC - SMD 5962-92105

MICROCIRCUIT, MEMORY, DIGITAL, CMOS 8 - MACROCELL ELECTRICALLY PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 2 April 2018
Status: active
Page Count: 17
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-92105
April 2, 2018
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 8 - MACROCELL ELECTRICALLY PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
March 19, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 8 - MACROCELL ELECTRICALLY PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 13, 1992
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 8 - MACROCELL ELECTRICALLY PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B. Q, and M) and...

References

Advertisement