JEDEC JESD 8-5

2.5 V (PLUS OR MINUS) 0.2 V (Normal Range) and 1.8 V – 2.7 V (Wide Range) Power Supply Voltage and Interface Standard for Nonterminated Digital Integrated Circuits

active, Most Current
Buy Now
Organization: JEDEC
Publication Date: 1 September 2007
Status: active
Page Count: 14
scope:

This standard defines power supply voltage ranges, dc interface parameters for a high speed, low voltage family of non-terminated digital circuits driving/driven by parts of the same family. The specifications in this standard represent a minimum set of 'base line' set of interface specifications for CMOS-compatible circuits.

Document History

JEDEC JESD 8-5
September 1, 2007
2.5 V (PLUS OR MINUS) 0.2 V (Normal Range) and 1.8 V – 2.7 V (Wide Range) Power Supply Voltage and Interface Standard for Nonterminated Digital Integrated Circuits
This standard defines power supply voltage ranges, dc interface parameters for a high speed, low voltage family of non-terminated digital circuits driving/driven by parts of the same family. The...
June 1, 2006
2.5 V (PLUS OR MINUS) 0.2 V (Normal Range) and 1.8 V – 2.7 V (Wide Range) Power Supply Voltage and Interface Standard for Nonterminated Digital Integrated Circuits
A description is not available for this item.
January 1, 1995
2.5V +/- 0.2V (Normal Range), and 1.8V to 2.7V (Wide Range) Power Supply Voltage and Interface Standard for Nonterminated Digital Integrated Circuit
A description is not available for this item.

References

Advertisement