NEN-EN-IEC 60974-6

Arc welding equipment - Part 6: Limited duty equipment

active, Most Current
Organization: NEN
Publication Date: 1 January 2016
Status: active
Page Count: 87
ICS Code (Welding equipment): 25.160.30
scope:

NEN-EN-IEC 60974 specifies safety and performance requirements applicable to limited duty arc welding and cutting power sources and auxiliaries designed for use by laymen. Electrically powered equipment is intended to be connected to the single phase public lowvoltage supply system. Engine driven power sources cannot exceed output power of 7,5 kVA. This part of IEC 60974 is not applicable to arc welding and cutting power sources that require for operation: - arc striking and stabilizing devices; - liquid cooling systems; - gas consoles; - three-phase input supply; and which are intended for industrial and professional use only. This part of IEC 60974 is not applicable to arc welding and cutting power sources and ancillary equipment used in: - mechanically guided applications; - submerged arc welding process; - plasma gouging process; - plasma welding process; that are covered by other parts of IEC 60974.

Document History

NEN-EN-IEC 60974-6
January 1, 2016
Arc welding equipment - Part 6: Limited duty equipment
NEN-EN-IEC 60974 specifies safety and performance requirements applicable to limited duty arc welding and cutting power sources and auxiliaries designed for use by laymen. Electrically powered...
February 1, 2011
Arc welding equipment - Part 6: Limited duty equipment
This part of IEC 60974 specifies safety and performance requirements applicable to limited duty arc welding and cutting power sources, and auxiliaries designed for use by laymen. Electrically powered...
June 1, 2005
Arc welding equipment - Part 6: Limited duty manual arc welding power sources
A description is not available for this item.
June 1, 2003
Arc welding equipment - Part 6: Limited duty manual arc welding power sources
Specifies safety requirements for construction and performance requirements of welding power sources, limited to a rated maximum welding current of 160 A. These welding power sources are mainly used...
Advertisement