NEN-EN-IEC 60974-6

Arc welding equipment - Part 6: Limited duty manual arc welding power sources

inactive
Organization: NEN
Publication Date: 1 June 2003
Status: inactive
Page Count: 52
ICS Code (Welding equipment): 25.160.30
scope:

Specifies safety requirements for construction and performance requirements of welding power sources, limited to a rated maximum welding current of 160 A. These welding power sources are mainly used by laymen.

Document History

January 1, 2016
Arc welding equipment - Part 6: Limited duty equipment
NEN-EN-IEC 60974 specifies safety and performance requirements applicable to limited duty arc welding and cutting power sources and auxiliaries designed for use by laymen. Electrically powered...
February 1, 2011
Arc welding equipment - Part 6: Limited duty equipment
This part of IEC 60974 specifies safety and performance requirements applicable to limited duty arc welding and cutting power sources, and auxiliaries designed for use by laymen. Electrically powered...
June 1, 2005
Arc welding equipment - Part 6: Limited duty manual arc welding power sources
A description is not available for this item.
NEN-EN-IEC 60974-6
June 1, 2003
Arc welding equipment - Part 6: Limited duty manual arc welding power sources
Specifies safety requirements for construction and performance requirements of welding power sources, limited to a rated maximum welding current of 160 A. These welding power sources are mainly used...
Advertisement