NEN-EN-IEC 60974-6/C11
Arc welding equipment - Part 6: Limited duty manual arc welding power sources
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2005 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Welding equipment): | 25.160.30 |
Document History
January 1, 2016
Arc welding equipment - Part 6: Limited duty equipment
NEN-EN-IEC 60974 specifies safety and performance requirements applicable to limited duty arc welding and cutting power sources and auxiliaries designed for use by laymen. Electrically powered...
February 1, 2011
Arc welding equipment - Part 6: Limited duty equipment
This part of IEC 60974 specifies safety and performance requirements applicable to limited duty arc welding and cutting power sources, and auxiliaries designed for use by laymen. Electrically powered...
NEN-EN-IEC 60974-6/C11
June 1, 2005
Arc welding equipment - Part 6: Limited duty manual arc welding power sources
A description is not available for this item.
June 1, 2003
Arc welding equipment - Part 6: Limited duty manual arc welding power sources
Specifies safety requirements for construction and performance requirements of welding power sources, limited to a rated maximum welding current of 160 A. These welding power sources are mainly used...