NEN-EN-IEC 60974-6
Arc welding equipment - Part 6: Limited duty equipment
| Organization: | NEN |
| Publication Date: | 1 February 2011 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This part of IEC 60974 specifies safety and performance requirements applicable to limited duty arc welding and cutting power sources, and auxiliaries designed for use by laymen. Electrically powered equipment is intended to be connected to the single phase public lowvoltage supply system. Engine driven power sources can not exceed output power of 7,5 kVA. This part of IEC 60974 is not applicable to arc welding and cutting power sources that require for operation: - arc striking and stabilizing devices; - liquid cooling systems; - gas consoles; - three-phase input supply; and which are intended for industrial and professional use only. This part of IEC 60974 is not applicable to arc welding and cutting power sources and ancillary equipment used in: - mechanically guided applications; - submerged arc welding process; - plasma gouging process; - plasma welding process; that are covered by other parts of IEC 60974.
Document History