NEN-EN-ISO 6185-3

Inflatable boats - Part 3: Boats with a maximum motor power rating of 15 kW and greater

inactive
Organization: NEN
Publication Date: 1 January 2002
Status: inactive
Page Count: 38
ICS Code (Small craft): 47.080
scope:

Specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats propelled by engine(s). Is applicable to inflatable boats (including RIB's) less than 8 m overall length with a minimum buoyancy of 1800 N and an engine power rating of 15 kW (20 hp) and greater, intended to be used within an operating temperature range of -20°C to +60°C.

Document History

September 1, 2014
Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater
NEN-EN-ISO 6185-3 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length LH...
February 1, 2013
Inflatable boats - Part 3: Boats with a maximum motor power rating of 15 kW and greater
NEN-EN-ISO 6185-3 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length LH...
NEN-EN-ISO 6185-3
January 1, 2002
Inflatable boats - Part 3: Boats with a maximum motor power rating of 15 kW and greater
Specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats propelled by engine(s). Is applicable to inflatable boats...
April 1, 1998
Small craft - Inflatable boats of less than 8 m overall length with a minimum buoyancy of 1800 N - Part 3: Engine maximum power rating of 15 kW and greater
Specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats propelled by engine(s). Is applicable to inflatable boats...
Advertisement