NEN-EN-ISO 6185-3
Inflatable boats - Part 3: Boats with a maximum motor power rating of 15 kW and greater
| Organization: | NEN |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 45 |
| ICS Code (Small craft): | 47.080 |
scope:
NEN-EN-ISO 6185-3 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length LH in accordance with ISO 8666 less than 8 m with a motor power rating of 15 kW and greater. This part of ISO 6185 is applicable to the following types of boats intended for use within the operating temperatures of - 20 °C to + 60 °C: - Type VII: Powered Boats fitted with a buoyancy tube attached to the port and starboard sides, suitable for navigation in conditions of Design Categories C and D and capable of installing motor power rating of 15 kW and greater. - Type VIII: Powered Boats fitted with a buoyancy tube attached to the port and starboard sides, suitable for navigation in conditions of Design Category B capable of installing motor power rating of 75kW and greater.
Document History