NEN-EN-ISO 6185-3

Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater

active, Most Current
Organization: NEN
Publication Date: 1 September 2014
Status: active
Page Count: 51
ICS Code (Small craft): 47.080
scope:

NEN-EN-ISO 6185-3 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length LH in accordance with ISO 8666 less than 8 m with a motor power rating of 15 kW and greater. This part of ISO 6185 is applicable to the following types of boats intended for use within the operating temperatures of - 20 °C to + 60 °C: - Type VII: Powered Boats fitted with a buoyancy tube attached to the port and starboard sides, suitable for navigation in conditions of Design Categories C and D and capable of installing motor power rating of 15 kW and greater. - Type VIII: Powered Boats fitted with a buoyancy tube attached to the port and starboard sides, suitable for navigation in conditions of Design Category B capable of installing motor power rating of 75kW and greater.

Document History

NEN-EN-ISO 6185-3
September 1, 2014
Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater
NEN-EN-ISO 6185-3 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length LH...
February 1, 2013
Inflatable boats - Part 3: Boats with a maximum motor power rating of 15 kW and greater
NEN-EN-ISO 6185-3 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length LH...
January 1, 2002
Inflatable boats - Part 3: Boats with a maximum motor power rating of 15 kW and greater
Specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats propelled by engine(s). Is applicable to inflatable boats...
April 1, 1998
Small craft - Inflatable boats of less than 8 m overall length with a minimum buoyancy of 1800 N - Part 3: Engine maximum power rating of 15 kW and greater
Specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats propelled by engine(s). Is applicable to inflatable boats...
Advertisement