NEN-EN-ISO 6185-3
Small craft - Inflatable boats of less than 8 m overall length with a minimum buoyancy of 1800 N - Part 3: Engine maximum power rating of 15 kW and greater
| Organization: | NEN |
| Publication Date: | 1 April 1998 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Small craft): | 47.080 |
scope:
Specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats propelled by engine(s). Is applicable to inflatable boats (including RIB's) less than 8 m overall length with a minimum buoyancy of 1800 N and an engine power rating of 15 kW (20 hp) and greater, intended to be used within an operating temperature range of -20°C to +60°C.
Document History