NEN-EN 50152-1

Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit breakers with U[m] above 1 kV

inactive
Organization: NEN
Publication Date: 1 August 1997
Status: inactive
Page Count: 61
ICS Code (Railway engineering in general): 45.020
ICS Code (Electric traction equipment): 29.280
scope:

This EN 50152-1 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16 2/3 and 50 Hz on traction systems having UNm above 1 kV up to 52 kV. . Is also applicable to two-pole circuit-breakers when connected in the following manner: one pole supplying the connection to the contact line of the track, the second pole supplying the connection to the feeder cable with runs alongside the same track and used to boost the track voltage at regular intervals in combination with autotransformers. The centre of this circuit is connected to earth. The standard is also applicable to the operating devices of circuit-breakers and to their auxiliary equipment.

Document History

October 1, 2013
Railway applications - Fixed installations - Particular requirements for alternating current switchgear -- Part 1: Circuit-breakers with nominal voltage above 1 kV
A description is not available for this item.
November 1, 2012
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are: - for indoor or outdoor fixed installations in tractions systems, and - operated with...
March 1, 2011
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are: - for indoor or outdoor fixed installations in tractions systems, and - operated with...
January 1, 2008
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit-breakers with U[m ] above 1 kV
This EN 50152-1 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16,7 Hz and 50 Hz on traction systems...
NEN-EN 50152-1
August 1, 1997
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit breakers with U[m] above 1 kV
This EN 50152-1 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16 2/3 and 50 Hz on traction systems...
February 1, 1996
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 1: single-phase circuit breakers with Um above 1000 V
This EN 50152-1 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16 2/3 and 50 Hz on traction systems...
July 1, 1994
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 1: single-phase circuit breakers with Um above 1000 V
This EN 50152-1 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16 2/3 and 50 Hz on traction systems...
Advertisement