NEN-EN 50152-1
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit-breakers with U[m ] above 1 kV
| Organization: | NEN |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| Page Count: | 57 |
| ICS Code (Railway engineering in general): | 45.020 |
| ICS Code (Electric traction equipment): | 29.280 |
scope:
This EN 50152-1 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16,7 Hz and 50 Hz on traction systems having an UNm above 1 kV up to 52 kV. This EN 50152-1 is also applicable to two-pole circuit-breakers when connected in the following manner: one pole supplying the connection to the contact line of the track, the second pole supplying the connection to the feeder cable which runs alongside the same track and which is used to boost the track voltage at regular intervals in combination with autotransformers. The centre of this circuit is connected to earth. This European Standard is also applicable to the operating devices of circuit-breakers and to their auxiliary equipment. This European Standard does not address circuit-breakers with dependent manual operating mechanism.
Document History