NEN-EN 50152-1/A1

Railway applications - Fixed installations - Particular requirements for alternating current switchgear -- Part 1: Circuit-breakers with nominal voltage above 1 kV

active, Most Current
Organization: NEN
Publication Date: 1 October 2013
Status: active
Page Count: 6
ICS Code (Electrical accessories): 29.120
ICS Code (Electric traction equipment): 29.280
ICS Code (Switches): 29.120.40

Document History

NEN-EN 50152-1/A1
October 1, 2013
Railway applications - Fixed installations - Particular requirements for alternating current switchgear -- Part 1: Circuit-breakers with nominal voltage above 1 kV
A description is not available for this item.
November 1, 2012
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are: - for indoor or outdoor fixed installations in tractions systems, and - operated with...
March 1, 2011
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are: - for indoor or outdoor fixed installations in tractions systems, and - operated with...
January 1, 2008
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit-breakers with U[m ] above 1 kV
This EN 50152-1 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16,7 Hz and 50 Hz on traction systems...
August 1, 1997
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit breakers with U[m] above 1 kV
This EN 50152-1 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16 2/3 and 50 Hz on traction systems...
February 1, 1996
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 1: single-phase circuit breakers with Um above 1000 V
This EN 50152-1 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16 2/3 and 50 Hz on traction systems...
July 1, 1994
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 1: single-phase circuit breakers with Um above 1000 V
This EN 50152-1 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16 2/3 and 50 Hz on traction systems...
Advertisement