NEN-EN 50152-1
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 1: Circuit-breakers with nominal voltage above 1 kV
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2011 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Electrical accessories): | 29.120 |
| ICS Code (Electric traction equipment): | 29.280 |
| ICS Code (Switches): | 29.120.40 |
scope:
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are: - for indoor or outdoor fixed installations in tractions systems, and - operated with an a.c. line voltage and frequency as specified in EN 50163.
Document History
October 1, 2013
Railway applications - Fixed installations - Particular requirements for alternating current switchgear -- Part 1: Circuit-breakers with nominal voltage above 1 kV
A description is not available for this item.
November 1, 2012
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are: - for indoor or outdoor fixed installations in tractions systems, and - operated with...
NEN-EN 50152-1
March 1, 2011
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are: - for indoor or outdoor fixed installations in tractions systems, and - operated with...
January 1, 2008
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit-breakers with U[m ] above 1 kV
This EN 50152-1 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16,7 Hz and 50 Hz on traction systems...
August 1, 1997
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit breakers with U[m] above 1 kV
This EN 50152-1 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16 2/3 and 50 Hz on traction systems...
February 1, 1996
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 1: single-phase circuit breakers with Um above 1000 V
This EN 50152-1 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16 2/3 and 50 Hz on traction systems...
July 1, 1994
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 1: single-phase circuit breakers with Um above 1000 V
This EN 50152-1 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16 2/3 and 50 Hz on traction systems...