NEN-EN 10106
Cold rolled non-oriented magnetic steel sheet and strip delivered in fully processed state
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1996 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Magnetic materials): | 29.030 |
| ICS Code (Steels with special magnetic properties): | 77.140.40 |
scope:
Defines the grades of cold-rolled non-oriented electrical steel sheet and strip in nominal thicknesses of 0,35 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the magnetic properties, geometric characteristics and tolerances, technological characteristics as well as the inspection procedure.
Document History
November 1, 2015
Cold rolled non-oriented electrical steel strip and sheet delivered in the fully processed state
NEN-EN 10106 specifies cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the...
October 1, 2014
Cold rolled non-oriented electrical steel strip and sheet delivered in the fully processed state
NEN-EN 10106 specifies cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the...
October 1, 2013
Cold rolled non-oriented electrical steel sheet and strip delivered in the fully processed state
NEN-EN 10106 specifies cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the...
September 1, 2007
Cold rolled non-oriented electrical steel sheet and strip delivered in the fully processed state
This European Standard specifies cold-rolled non-oriented electrical steel sheet and strip in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general...
February 1, 2007
Cold rolled non-oriented electrical steel sheet and strip delivered in the fully processed state
This European Standard specifies cold-rolled non-oriented electrical steel sheet and strip in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general...
February 1, 1996
Cold rolled non-oriented magnetic steel sheet and strip delivered in fully processed state
Defines the grades of cold-rolled non-oriented electrical steel sheet and strip in nominal thicknesses of 0,35 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the magnetic...
NEN-EN 10106
February 1, 1996
Cold rolled non-oriented magnetic steel sheet and strip delivered in fully processed state
Defines the grades of cold-rolled non-oriented electrical steel sheet and strip in nominal thicknesses of 0,35 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the magnetic...
October 1, 1993
Cold rolled non-oriented magnetic steel sheet and strip
Defines the grades of cold-rolled non-oriented electrical steel sheet and strip in nominal thicknesses of 0,35 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the magnetic...