NEN-EN 10106

Cold rolled non-oriented electrical steel sheet and strip delivered in the fully processed state

inactive
Organization: NEN
Publication Date: 1 September 2007
Status: inactive
Page Count: 23
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This European Standard specifies cold-rolled non-oriented electrical steel sheet and strip in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the magnetic properties, geometric characteristics and tolerances, technological characteristics as well as the inspection procedure. This European Standard applies to materials supplied in the fully annealed condition intended for the construction of magnetic circuits. It does not apply to semi-processed material. These magnetic materials correspond to C.2.3.2.1 of IEC 60404-1:2000.

Document History

November 1, 2015
Cold rolled non-oriented electrical steel strip and sheet delivered in the fully processed state
NEN-EN 10106 specifies cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the...
October 1, 2014
Cold rolled non-oriented electrical steel strip and sheet delivered in the fully processed state
NEN-EN 10106 specifies cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the...
October 1, 2013
Cold rolled non-oriented electrical steel sheet and strip delivered in the fully processed state
NEN-EN 10106 specifies cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the...
NEN-EN 10106
September 1, 2007
Cold rolled non-oriented electrical steel sheet and strip delivered in the fully processed state
This European Standard specifies cold-rolled non-oriented electrical steel sheet and strip in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general...
February 1, 2007
Cold rolled non-oriented electrical steel sheet and strip delivered in the fully processed state
This European Standard specifies cold-rolled non-oriented electrical steel sheet and strip in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general...
February 1, 1996
Cold rolled non-oriented magnetic steel sheet and strip delivered in fully processed state
Defines the grades of cold-rolled non-oriented electrical steel sheet and strip in nominal thicknesses of 0,35 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the magnetic...
February 1, 1996
Cold rolled non-oriented magnetic steel sheet and strip delivered in fully processed state
Defines the grades of cold-rolled non-oriented electrical steel sheet and strip in nominal thicknesses of 0,35 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the magnetic...
October 1, 1993
Cold rolled non-oriented magnetic steel sheet and strip
Defines the grades of cold-rolled non-oriented electrical steel sheet and strip in nominal thicknesses of 0,35 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the magnetic...
Advertisement