NEN-EN 10106
Cold rolled non-oriented electrical steel strip and sheet delivered in the fully processed state
| Organization: | NEN |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
NEN-EN 10106 specifies cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the magnetic properties, geometric characteristics and tolerances, technological characteristics as well as the inspection procedure. This European Standard applies to materials supplied in the fully annealed condition intended for the construction of magnetic circuits. It does not apply to semi-processed material. These magnetic materials correspond to IEC 60404-1:2000, C.2.3.2.1.
Document History