NEN-EN 10106

Cold rolled non-oriented electrical steel strip and sheet delivered in the fully processed state

active, Most Current
Organization: NEN
Publication Date: 1 November 2015
Status: active
Page Count: 25
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

NEN-EN 10106 specifies cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the magnetic properties, geometric characteristics and tolerances, technological characteristics as well as the inspection procedure. This European Standard applies to materials supplied in the fully annealed condition intended for the construction of magnetic circuits. It does not apply to semi-processed material. These magnetic materials correspond to IEC 60404-1:2000, C.2.3.2.1.

Document History

NEN-EN 10106
November 1, 2015
Cold rolled non-oriented electrical steel strip and sheet delivered in the fully processed state
NEN-EN 10106 specifies cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the...
October 1, 2014
Cold rolled non-oriented electrical steel strip and sheet delivered in the fully processed state
NEN-EN 10106 specifies cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the...
October 1, 2013
Cold rolled non-oriented electrical steel sheet and strip delivered in the fully processed state
NEN-EN 10106 specifies cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the...
September 1, 2007
Cold rolled non-oriented electrical steel sheet and strip delivered in the fully processed state
This European Standard specifies cold-rolled non-oriented electrical steel sheet and strip in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general...
February 1, 2007
Cold rolled non-oriented electrical steel sheet and strip delivered in the fully processed state
This European Standard specifies cold-rolled non-oriented electrical steel sheet and strip in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general...
February 1, 1996
Cold rolled non-oriented magnetic steel sheet and strip delivered in fully processed state
Defines the grades of cold-rolled non-oriented electrical steel sheet and strip in nominal thicknesses of 0,35 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the magnetic...
February 1, 1996
Cold rolled non-oriented magnetic steel sheet and strip delivered in fully processed state
Defines the grades of cold-rolled non-oriented electrical steel sheet and strip in nominal thicknesses of 0,35 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the magnetic...
October 1, 1993
Cold rolled non-oriented magnetic steel sheet and strip
Defines the grades of cold-rolled non-oriented electrical steel sheet and strip in nominal thicknesses of 0,35 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the magnetic...
Advertisement