NEN-EN-ISO 11960

Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells

inactive
Organization: NEN
Publication Date: 1 September 2003
Status: inactive
Page Count: 302
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing, plain-end casing liners and pup joints), coupling stock and accessories and establishes requirements for three Product Specification Levels (PSL-1, PSL-2, PSL-3). The requirements for PSL-1 are the basis of this International Standard. The requirements that define different levels of standard technical requirements for PSL-2 and PSL-3, for all Grades except H-40 and L-80 9Cr, are contained in Annex H. For pipes covered by this International Standard, the sizes, masses and wall thicknesses as well as grades and applicable end-finishes are listed in Tables C.1 to C.3 and Tables E.1 to E.3. By agreement between the purchaser and manufacturer, this International Standard can also be applied to other plain-end pipe sizes and wall thicknesses. This International Standard is applicable to the following connections in accordance with API Spec 5B: - short round thread casing (STC); - long round thread casing (LC); - buttress thread casing (BC); - extreme-line casing (XC); - non-upset tubing (NU); - external upset tubing (EU); - integral joint tubing (IJ). For such connections, this International Standard specifies the technical delivery conditions for couplings and thread protection. Supplementary requirements that may optionally be agreed for enhanced leak resistance connections are given in Annex A.11 (SR22). This International Standard can also be applied to tubulars with connections not covered by ISO/API standards.

Document History

April 1, 2021
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for well
This document specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material. By agreement between the...
January 1, 2014
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
NEN-EN-ISO 11960 specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes requirements for...
July 1, 2011
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes...
October 1, 2008
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes...
August 1, 2007
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
A description is not available for this item.
January 1, 2005
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing, plain-end casing liners and pup joints), coupling stock and accessories and establishes...
NEN-EN-ISO 11960
September 1, 2003
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing, plain-end casing liners and pup joints), coupling stock and accessories and establishes...
February 1, 2003
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
A description is not available for this item.
December 1, 2001
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
Specifies the technical delivery conditions for steel pipes (casing, tubing and liners), pup-joints and accessories. Is applicable to the following connections in accordance with ISO 10422: - Short...
June 1, 1999
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
Specifies the technical delivery conditions for steel pipes (casing, tubing and liners), pup-joints and accessories. Is applicable to the following connections in accordance with ISO 10422: - Short...
September 1, 1998
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
Specifies the technical delivery conditions for steel pipes (casing, tubing and liners), pup-joints and accessories. Is applicable to the following connections in accordance with ISO 10422: - Short...
February 1, 1998
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
A description is not available for this item.
Advertisement